Maryland Brush Company, Inc. Flow Easy, R9, 9 Inch Roller Cover, 3/8 Inch Nap 20036

Description
GOLD STRIPE® Roller Covers Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes. Lambswool Roller Covers For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Production Covers Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Flow Easy, R9, 9 inch Roller Cover, 3/8 inch Nap, Polyester, Smooth Surface
Datasheet
Description
GOLD STRIPE® Roller Covers Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes. Lambswool Roller Covers For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Production Covers Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Flow Easy, R9, 9 inch Roller Cover, 3/8 inch Nap, Polyester, Smooth Surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Easy, R9, 9 Inch Roller Cover, 3/8 Inch Nap - 20036 - Maryland Brush Company, Inc.
Baltimore, MD, USA
Flow Easy, R9, 9 Inch Roller Cover, 3/8 Inch Nap
20036
Flow Easy, R9, 9 Inch Roller Cover, 3/8 Inch Nap 20036
GOLD STRIPE® Roller Covers Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes. Lambswool Roller Covers For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Production Covers Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Flow Easy, R9, 9 inch Roller Cover, 3/8 inch Nap, Polyester, Smooth Surface

GOLD STRIPE® Roller Covers

Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes.

Lambswool Roller Covers

For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete.

Production Covers

Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete.

Flow Easy, R9, 9 inch Roller Cover, 3/8 inch Nap, Polyester, Smooth Surface

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 20036
Product Name Flow Easy, R9, 9 Inch Roller Cover, 3/8 Inch Nap
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Scrubbing Brushes - 1787719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Natural coco
Applications Commercial, industrial
View Details
10" crimped bench aire wheel, 3/4" arbor wide face .014" wire - DW4908 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details
R8320SC, 8 Inch Pittex Ring Section - 40058 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details