Maryland Brush Company, Inc. ProMark 10, 3 Inch Roller Cover, High Density 20004

Description
GOLD STRIPE® Roller Covers Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes. Lambswool Roller Covers For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Production Covers Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. ProMark 10, 3 inch Roller Cover, High Density 3/16 inch Nap, Blended Syn, Smooth Surface
Datasheet
Description
GOLD STRIPE® Roller Covers Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes. Lambswool Roller Covers For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Production Covers Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. ProMark 10, 3 inch Roller Cover, High Density 3/16 inch Nap, Blended Syn, Smooth Surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProMark 10, 3 Inch Roller Cover, High Density - 20004 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ProMark 10, 3 Inch Roller Cover, High Density
20004
ProMark 10, 3 Inch Roller Cover, High Density 20004
GOLD STRIPE® Roller Covers Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes. Lambswool Roller Covers For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. Production Covers Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. ProMark 10, 3 inch Roller Cover, High Density 3/16 inch Nap, Blended Syn, Smooth Surface

GOLD STRIPE® Roller Covers

Formulated with blended synthetic fabric and constructed for today’s tough coatings, these premium roller covers ensure that professional painters produce highproduction, flawless finishes.

Lambswool Roller Covers

For use with all paints. Use where maximum pick-up and delivery are more important than a smooth finish. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smooth-troweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete.

Production Covers

Acomplete selection to meet both the needs of the professional and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete.

ProMark 10, 3 inch Roller Cover, High Density 3/16 inch Nap, Blended Syn, Smooth Surface

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 20004
Product Name ProMark 10, 3 Inch Roller Cover, High Density
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 18000 rpm
Outer / OD 1.57 inch (40 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743226-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
Swivel Scrub Brush - 8100 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details