Maryland Brush Company, Inc. 225, 3/8 Inch Acid Swab, Tin Handle 10064

Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 3/8 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 3/4 inch Trim
Datasheet
Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 3/8 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 3/4 inch Trim
Datasheet

Suppliers

Company
Product
Description
Supplier Links
225, 3/8 Inch Acid Swab, Tin Handle - 10064 - Maryland Brush Company, Inc.
Baltimore, MD, USA
225, 3/8 Inch Acid Swab, Tin Handle
10064
225, 3/8 Inch Acid Swab, Tin Handle 10064
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 3/8 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 3/4 inch Trim

No. 815 Water/Gasoline Cleaning Tool

Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule.

No. 225 Acid Swab Tool

Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents.

Fiberglass Polishing Brush

Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards.

225, 3/8 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 3/4 inch Trim

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 10064
Product Name 225, 3/8 Inch Acid Swab, Tin Handle
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 0.7500 inch (19.05 mm)
Applications Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
4" x 5/8"-11 XP .020 Carbon Stringer Wire Wheel - DW4926 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
TDW 1/2 010, 1/2 Inch Wire Tube Brush - 45216 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details