7/8" pitch timing pulley, taper bushed, with flanges
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | TB24XH300 |
| Product Name | Imperial Timing Belt Pulleys |
| Component Type | Timing Pulley |
| Pitch Type | 0.875" (XH) |
| Material | Steel |
| Mounting and Features | Simple Bore |
| Flanges | Two Fanges |