Martin Sprocket & Gear, Inc. Imperial Timing Belt Pulleys 48H100SK

Description
1/2" pitch timing pulley, QD bushing required, with flanges
Description
1/2" pitch timing pulley, QD bushing required, with flanges

Suppliers

Company
Product
Description
Supplier Links
Imperial Timing Belt Pulleys - 48H100SK - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Imperial Timing Belt Pulleys
48H100SK
Imperial Timing Belt Pulleys 48H100SK
1/2" pitch timing pulley, QD bushing required, with flanges

1/2" pitch timing pulley, QD bushing required, with flanges

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (inch)
Product Number 48H100SK
Product Name Imperial Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type 0.500" (H)
Material Steel
Mounting and Features Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

Steel Timing Pulley Stock - 160-3MR-PS-8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Steel
Teeth 160
View Details
5 mm (HTD) Pitch,26 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
Plain Bore Timing Pulley - H100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.500" (H)
Material Steel; Cast Iron
View Details
Timing Pulley Stock -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Component Type Timing Pulley Stock
Material Aluminum; Steel
Stock Length 2 to 12 inch (50.8 to 305 mm)
View Details