Martin Sprocket & Gear, Inc. Imperial Timing Belt Pulleys 20L050

Description
3/8 pitch timing pulley, light weight with flanges
Description
3/8 pitch timing pulley, light weight with flanges

Suppliers

Company
Product
Description
Supplier Links
Imperial Timing Belt Pulleys - 20L050 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Imperial Timing Belt Pulleys
20L050
Imperial Timing Belt Pulleys 20L050
3/8 pitch timing pulley, light weight with flanges

3/8 pitch timing pulley, light weight with flanges

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (inch)
Product Number 20L050
Product Name Imperial Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Steel
Mounting and Features Hub on pulley; Set Screw; Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Timing Pulley Stock - 12LPS8A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.375" (L) L (.375")
Material Aluminum
View Details
Taper Bushes Timing Pulley - L100/H100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L) 0.500" (H)
Material Steel; Cast Iron
View Details
5 mm (HTD) Pitch,50 Teeth, 0.375
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
STS 5 Series - Stainless Steel Timing Pulley - No Flange - Onvio LLC
Specs
Component Type Timing Pulley; Timing Pulley Stock (optional feature)
Pitch Type S 5mm Call 603-685-0404 For Details
Mounting and Features Hub on pulley; Simple Bore
View Details