Martin Sprocket & Gear, Inc. Imperial Timing Belt Pulleys 19H200

Description
1/2" pitch timing pulley, light weight, with flanges
Description
1/2" pitch timing pulley, light weight, with flanges

Suppliers

Company
Product
Description
Supplier Links
Imperial Timing Belt Pulleys - 19H200 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Imperial Timing Belt Pulleys
19H200
Imperial Timing Belt Pulleys 19H200
1/2" pitch timing pulley, light weight, with flanges

1/2" pitch timing pulley, light weight, with flanges

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (inch)
Product Number 19H200
Product Name Imperial Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type 0.500" (H)
Material Steel
Mounting and Features Hub on pulley; Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

5 mm (HTD) Pitch,30 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
Steel Timing Pulley Stock - 147MXLPS8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.080" (MXL) MXL (.080")
Material Steel
View Details
Timing Pulley Bar - MXL/XL/L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type 0.080" (MXL) 0.200" (XL) 0.375" (L)
Material Aluminum; Steel
Teeth 10 to 110
View Details
Imperial Timing Belt Pulleys - 96XH400J - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Component Type Timing Pulley
Pitch Type 0.875" (XH)
Material Steel
View Details