Martin Sprocket & Gear, Inc. Imperial Timing Belt Pulleys 18XH200

Description
7/8" pitch timing pulley, light weight, with flanges
Description
7/8" pitch timing pulley, light weight, with flanges

Suppliers

Company
Product
Description
Supplier Links
Imperial Timing Belt Pulleys - 18XH200 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Imperial Timing Belt Pulleys
18XH200
Imperial Timing Belt Pulleys 18XH200
7/8" pitch timing pulley, light weight, with flanges

7/8" pitch timing pulley, light weight, with flanges

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (inch)
Product Number 18XH200
Product Name Imperial Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type 0.875" (XH)
Material Steel
Mounting and Features Hub on pulley; Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bushes Timing Pulley - L050 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Steel; Cast Iron
View Details
Aluminum Timing Pulley Stock - 20MXLPS4A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.080" (MXL) MXL (.080")
Material Aluminum
View Details
3 mm (HTD) Pitch,22 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
Timing Pulley Stock -  - Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US Corporation, formerly Rino Mechanical
Specs
Component Type Timing Pulley Stock
Material Aluminum; Steel
Stock Length 2 to 12 inch (50.8 to 305 mm)
View Details