Martin Sprocket & Gear, Inc. Imperial Timing Belt Pulleys 16L075

Description
3/8 pitch timing pulley, light weight, with flanges
Description
3/8 pitch timing pulley, light weight, with flanges

Suppliers

Company
Product
Description
Supplier Links
Imperial Timing Belt Pulleys - 16L075 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Imperial Timing Belt Pulleys
16L075
Imperial Timing Belt Pulleys 16L075
3/8 pitch timing pulley, light weight, with flanges

3/8 pitch timing pulley, light weight, with flanges

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (inch)
Product Number 16L075
Product Name Imperial Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Steel
Mounting and Features Hub on pulley; Set Screw; Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

5 mm (HTD) Pitch,14 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details
Aluminum Timing Pulley Stock - 17-T10-PS-160A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Aluminum
Teeth 17
View Details
Taper Bushes Timing Pulley - L100/H100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L) 0.500" (H)
Material Steel; Cast Iron
View Details
Imperial Timing Belt Pulleys - 21XL037 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Steel
View Details