Martin Sprocket & Gear, Inc. Imperial Timing Belt Pulleys 16H100JA

Description
1/2" pitch timing pulley, QD bushing required, with flanges
Description
1/2" pitch timing pulley, QD bushing required, with flanges

Suppliers

Company
Product
Description
Supplier Links
Imperial Timing Belt Pulleys - 16H100JA - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Imperial Timing Belt Pulleys
16H100JA
Imperial Timing Belt Pulleys 16H100JA
1/2" pitch timing pulley, QD bushing required, with flanges

1/2" pitch timing pulley, QD bushing required, with flanges

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (inch)
Product Number 16H100JA
Product Name Imperial Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type 0.500" (H)
Material Steel
Mounting and Features Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

Steel Timing Pulley Stock - 141MXLPS8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type 0.080" (MXL) MXL (.080")
Material Steel
View Details
Plain Bore Timing Pulley - L100 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type 0.375" (L)
Material Steel; Cast Iron
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
Pulley - 2279 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details