Martin Sprocket & Gear, Inc. Roller Chain Sprockets 140B12

Description
No. 140,with or without hubs, or taper bushed, hardened steel available
Description
No. 140,with or without hubs, or taper bushed, hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 140B12 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
140B12
Roller Chain Sprockets 140B12
No. 140,with or without hubs, or taper bushed, hardened steel available

No. 140,with or without hubs, or taper bushed, hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 140B12
Product Name Roller Chain Sprockets
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 24 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 24
Bore 0.2500 inch (6.35 mm)
View Details
Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
Roller Chain Sprockets - MST Series - 120R40 - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details