Martin Sprocket & Gear, Inc. Roller Chain Sprockets 140A20

Description
No. 140,with or without hubs, or taper bushed, hardened steel available
Description
No. 140,with or without hubs, or taper bushed, hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 140A20 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
140A20
Roller Chain Sprockets 140A20
No. 140,with or without hubs, or taper bushed, hardened steel available

No. 140,with or without hubs, or taper bushed, hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 140A20
Product Name Roller Chain Sprockets
Pitch 140 (1 3/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 20
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 40
View Details
Sprockets with QD Bushings No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 60
View Details
Roller Chain Sprockets - 120SF15H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details