Martin Sprocket & Gear, Inc. Roller Chain Sprockets 120C36

Description
No. 120 with or without hubs, or taper bushed, & hardened steel available
Description
No. 120 with or without hubs, or taper bushed, & hardened steel available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 120C36 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
120C36
Roller Chain Sprockets 120C36
No. 120 with or without hubs, or taper bushed, & hardened steel available

No. 120 with or without hubs, or taper bushed, & hardened steel available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120C36
Product Name Roller Chain Sprockets
Pitch 120 (1 1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 60
View Details
Sprockets with QD Bushings No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Roller Chain Sprockets - 100A26 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details