MarsMetal Window Sash Weights

Description
Lead window sash weights are becoming the choice by many contractors over steel cast weights due to the space savings obtained. Lead is approximately 40% smaller in size than steel and lead is non rusting material. Lead counterweights can also be easily cut on site if required and reused for other weights. Mars Metal provides a wide range of cast and extruded lead window weights, designed to facilitate the balancing of window sashes. We produce lead window counterbalance weights for both traditional and modern double glazed units. The variety of sizes we offer provides the flexibility in ensuring the optimal balance is met. Features of our Window Sash Weights: Custom sizes to meet your exact needs Available in round, square or rectangular sections to your desirable length Provided with or without center holes*Extruded stock sizes are subject to available stock dies
Request a Quote
Description
Lead window sash weights are becoming the choice by many contractors over steel cast weights due to the space savings obtained. Lead is approximately 40% smaller in size than steel and lead is non rusting material. Lead counterweights can also be easily cut on site if required and reused for other weights. Mars Metal provides a wide range of cast and extruded lead window weights, designed to facilitate the balancing of window sashes. We produce lead window counterbalance weights for both traditional and modern double glazed units. The variety of sizes we offer provides the flexibility in ensuring the optimal balance is met. Features of our Window Sash Weights: Custom sizes to meet your exact needs Available in round, square or rectangular sections to your desirable length Provided with or without center holes*Extruded stock sizes are subject to available stock dies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Window Sash Weights -  - MarsMetal
Burlington, Ontario, Canada
Window Sash Weights
Window Sash Weights
Lead window sash weights are becoming the choice by many contractors over steel cast weights due to the space savings obtained. Lead is approximately 40% smaller in size than steel and lead is non rusting material. Lead counterweights can also be easily cut on site if required and reused for other weights. Mars Metal provides a wide range of cast and extruded lead window weights, designed to facilitate the balancing of window sashes. We produce lead window counterbalance weights for both traditional and modern double glazed units. The variety of sizes we offer provides the flexibility in ensuring the optimal balance is met. Features of our Window Sash Weights: Custom sizes to meet your exact needs Available in round, square or rectangular sections to your desirable length Provided with or without center holes*Extruded stock sizes are subject to available stock dies

Lead window sash weights are becoming the choice by many contractors over steel cast weights due to the space savings obtained. Lead is approximately 40% smaller in size than steel and lead is non rusting material. Lead counterweights can also be easily cut on site if required and reused for other weights. Mars Metal provides a wide range of cast and extruded lead window weights, designed to facilitate the balancing of window sashes. We produce lead window counterbalance weights for both traditional and modern double glazed units. The variety of sizes we offer provides the flexibility in ensuring the optimal balance is met. Features of our Window Sash Weights: Custom sizes to meet your exact needs Available in round, square or rectangular sections to your desirable length Provided with or without center holes*Extruded stock sizes are subject to available stock dies

Supplier's Site

Technical Specifications

  MarsMetal
Product Category Counterweights
Product Name Window Sash Weights
Weight Type / Shape Counterweight / Counterbalance Weight; Cylinder Weight
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Weight Type / Shape Counterweight / Counterbalance Weight
Materials Tungsten
View Details
Industrial Mine Shaft Weights -  - MarsMetal
Specs
Weight Type / Shape Counterweight / Counterbalance Weight; Block Weight / Brick (optional feature); Cylinder Weight; Slotted Weight (optional feature)
Materials Lead
View Details
Forklift Counterweights -  - MarsMetal
Specs
Weight Type / Shape Counterweight / Counterbalance Weight; Plate Weight (optional feature)
Materials Lead
View Details
Marine Ballast Weights -  - MarsMetal
Specs
Weight Type / Shape Counterweight / Counterbalance Weight; Bag Weight (Water / Sand) (optional feature); Bar / Rod Weight (optional feature); Ingot Weight (optional feature); Shot / Pellet Weight (optional feature); Sheet Lead
Denomination / Weight 40000 to 600000 lbs (18141 to 272109 kg)
Materials Lead
View Details