Marposs Corp Collision Damage Avoidance GEMCMS

Description
DESCRIPTION GEMCMS is a highly effective tool for minimizing collision damage. GEMCMS reduces the crash detection time to less than 1 millisecond. Valuable time is gained, the stop command will be executed much quicker. A special sensor detects slightest µ-range deformations inside the structure of the machine which are caused by the forces acting upon the spindle resp. axes. Thanks to this way of measurement, GEMCMS not only detects hard hits but also non-impact collisions at lower speed, depending on system adjustments. GEMCMS provides 3 different operation modes with 3 different static limits per mode for warning, soft stop and hard stop. All events trespassing pre-fixed hard stop limits are recorded in a log-file for later analysis (collision table). Critical process sequences can be recorded and analyzed in detail afterwards. GEMCMS can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls resp. on Siemens Linux systems (TCU). In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10). In addition Marposs provides a fully independent solution with a 4.3” operating unit and user interface following the look & feel of the predecessor model, which has been installed around 10.000 times. As a part of the GENIOR MODULAR product family, GEMCMS can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain data to the processing unit. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). For large machine applications with demand for longer cable length an external pre-amplifier is available. To know more read the article about GEMCMS. BENEFITS Minimizes subsequent damage caused by programming, set-up and operating errors Reaction time < 1 ms – faster than any NC overload mechanism Detects hard and non-impact (“quasistatic”) collisions Extends the machine lifetime Increases machine availability Allows multiple-machine operation and running machines unattended Easy retrofit possible – regardless of machine type and control Protection from the very first part: No teach cut required Stop-event data recording (date, time, related values) for analysis (exportable as csv file) Recording of process sequences (coordinates exportable as csv file) Compact control cabinet module For stand-alone use or as part of the GENIOR MODULAR process monitoring system Multi-channel applications simply by adding (any other GEM-) modules Tool-Plus option: Tool-related limits through Profibus/Profinet converter TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet
Request a Quote Datasheet
Description
DESCRIPTION GEMCMS is a highly effective tool for minimizing collision damage. GEMCMS reduces the crash detection time to less than 1 millisecond. Valuable time is gained, the stop command will be executed much quicker. A special sensor detects slightest µ-range deformations inside the structure of the machine which are caused by the forces acting upon the spindle resp. axes. Thanks to this way of measurement, GEMCMS not only detects hard hits but also non-impact collisions at lower speed, depending on system adjustments. GEMCMS provides 3 different operation modes with 3 different static limits per mode for warning, soft stop and hard stop. All events trespassing pre-fixed hard stop limits are recorded in a log-file for later analysis (collision table). Critical process sequences can be recorded and analyzed in detail afterwards. GEMCMS can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls resp. on Siemens Linux systems (TCU). In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10). In addition Marposs provides a fully independent solution with a 4.3” operating unit and user interface following the look & feel of the predecessor model, which has been installed around 10.000 times. As a part of the GENIOR MODULAR product family, GEMCMS can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain data to the processing unit. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). For large machine applications with demand for longer cable length an external pre-amplifier is available. To know more read the article about GEMCMS. BENEFITS Minimizes subsequent damage caused by programming, set-up and operating errors Reaction time < 1 ms – faster than any NC overload mechanism Detects hard and non-impact (“quasistatic”) collisions Extends the machine lifetime Increases machine availability Allows multiple-machine operation and running machines unattended Easy retrofit possible – regardless of machine type and control Protection from the very first part: No teach cut required Stop-event data recording (date, time, related values) for analysis (exportable as csv file) Recording of process sequences (coordinates exportable as csv file) Compact control cabinet module For stand-alone use or as part of the GENIOR MODULAR process monitoring system Multi-channel applications simply by adding (any other GEM-) modules Tool-Plus option: Tool-related limits through Profibus/Profinet converter TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collision Damage Avoidance - GEMCMS - Marposs Corp
Auburn Hills, MI, United States
Collision Damage Avoidance
GEMCMS
Collision Damage Avoidance GEMCMS
DESCRIPTION GEMCMS is a highly effective tool for minimizing collision damage. GEMCMS reduces the crash detection time to less than 1 millisecond. Valuable time is gained, the stop command will be executed much quicker. A special sensor detects slightest µ-range deformations inside the structure of the machine which are caused by the forces acting upon the spindle resp. axes. Thanks to this way of measurement, GEMCMS not only detects hard hits but also non-impact collisions at lower speed, depending on system adjustments. GEMCMS provides 3 different operation modes with 3 different static limits per mode for warning, soft stop and hard stop. All events trespassing pre-fixed hard stop limits are recorded in a log-file for later analysis (collision table). Critical process sequences can be recorded and analyzed in detail afterwards. GEMCMS can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls resp. on Siemens Linux systems (TCU). In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10). In addition Marposs provides a fully independent solution with a 4.3” operating unit and user interface following the look & feel of the predecessor model, which has been installed around 10.000 times. As a part of the GENIOR MODULAR product family, GEMCMS can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain data to the processing unit. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). For large machine applications with demand for longer cable length an external pre-amplifier is available. To know more read the article about GEMCMS. BENEFITS Minimizes subsequent damage caused by programming, set-up and operating errors Reaction time < 1 ms – faster than any NC overload mechanism Detects hard and non-impact (“quasistatic”) collisions Extends the machine lifetime Increases machine availability Allows multiple-machine operation and running machines unattended Easy retrofit possible – regardless of machine type and control Protection from the very first part: No teach cut required Stop-event data recording (date, time, related values) for analysis (exportable as csv file) Recording of process sequences (coordinates exportable as csv file) Compact control cabinet module For stand-alone use or as part of the GENIOR MODULAR process monitoring system Multi-channel applications simply by adding (any other GEM-) modules Tool-Plus option: Tool-related limits through Profibus/Profinet converter TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet

DESCRIPTION GEMCMS is a highly effective tool for minimizing collision damage. GEMCMS reduces the crash detection time to less than 1 millisecond.
Valuable time is gained, the stop command will be executed much quicker.
A special sensor detects slightest µ-range deformations inside the structure of the machine which are caused by the forces acting upon the spindle resp. axes.
Thanks to this way of measurement, GEMCMS not only detects hard hits but also non-impact collisions at lower speed, depending on system adjustments.
GEMCMS provides 3 different operation modes with 3 different static limits per mode for warning, soft stop and hard stop.
All events trespassing pre-fixed hard stop limits are recorded in a log-file for later analysis (collision table). Critical process sequences can be recorded and analyzed in detail afterwards.
GEMCMS can be used in stand-alone mode with operating software running in Windows (Win 7/10) based controls resp. on Siemens Linux systems (TCU).
In case of non-Windows controls the operating software can be installed on Marposs 7”/10” terminal units or on any PC (Win 7/10).
In addition Marposs provides a fully independent solution with a 4.3” operating unit and user interface following the look & feel of the predecessor model, which has been installed around 10.000 times.
As a part of the GENIOR MODULAR product family, GEMCMS can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain data to the processing unit.
Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus).
For large machine applications with demand for longer cable length an external pre-amplifier is available.
To know more read the article about GEMCMS.
BENEFITS

  • Minimizes subsequent damage caused by programming, set-up and operating errors
  • Reaction time < 1 ms – faster than any NC overload mechanism
  • Detects hard and non-impact (“quasistatic”) collisions
  • Extends the machine lifetime
  • Increases machine availability
  • Allows multiple-machine operation and running machines unattended
  • Easy retrofit possible – regardless of machine type and control
  • Protection from the very first part: No teach cut required
  • Stop-event data recording (date, time, related values) for analysis (exportable as csv file)
  • Recording of process sequences (coordinates exportable as csv file)
  • Compact control cabinet module
  • For stand-alone use or as part of the GENIOR MODULAR process monitoring system
  • Multi-channel applications simply by adding (any other GEM-) modules
  • Tool-Plus option: Tool-related limits through Profibus/Profinet converter

TECH SPECS

  • Control cabinet module for standard mounting rails
  • Power supply: 24 V DC
  • Static I/O-interface
  • HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU)
  • PC connection: Ethernet
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Collision Sensors
Product Number GEMCMS
Product Name Collision Damage Avoidance
Unlock Full Specs
to access all available technical data

Similar Products