Marktech Optoelectronics Photodiodes MTSM2601SMF2-150S

Description
SENSOR PHOTODIODE 800-2600NM SMD
Request a Quote Datasheet
Description
SENSOR PHOTODIODE 800-2600NM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MTSM2601SMF2-150S-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIODE 800-2600NM SMD

SENSOR PHOTODIODE 800-2600NM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MTSM2601SMF2-150S-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 2600 nm (8000 to 26000 Å)
Peak Sensitivity Wavelength 800 to 2600 nm (8000 to 26000 Å)
Photodiode Package SMT; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1227-66BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs Photo Detectors - MTPD1346D-010 - Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 1300 nm (13000 Å)
View Details
2 suppliers