Marktech Optoelectronics Photodiodes MTPD3650D-1.4

Description
Photodiode 365nm 50°
Request a Quote Datasheet
Description
Photodiode 365nm 50°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1257-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1257-ND
Photodiodes 1125-1257-ND
Photodiode 365nm 50°

Photodiode 365nm 50°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1257-ND
Product Name Photodiodes
Photodiode Spectral Response UV
Spectral Response Range 245 to 400 nm (2450 to 4000 Å)
Peak Sensitivity Wavelength 365 nm (3650 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
InGaAs photodiodes - G9822-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Indium Gallium Arsenide
Number of Array Elements 1
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-07-011 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers