Marktech Optoelectronics Photodiodes MTPD2601T8-300

Description
SENSOR PHOTODIOD 800-2600NM TO39
Request a Quote Datasheet
Description
SENSOR PHOTODIOD 800-2600NM TO39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MTPD2601T8-300-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PHOTODIOD 800-2600NM TO39

SENSOR PHOTODIOD 800-2600NM TO39

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MTPD2601T8-300-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 2600 nm (8000 to 26000 Å)
Peak Sensitivity Wavelength 800 to 2600 nm (8000 to 26000 Å)
Photodiode Package THT; TO-39-2 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1337-33BQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-06-003 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers