Marktech Optoelectronics Photodiodes MTPD1346D-300

Description
Photodiode 102ns TO-39-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 102ns TO-39-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1458-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1458-ND
Photodiodes 1125-1458-ND
Photodiode 102ns TO-39-3 Lens Top Metal Can

Photodiode 102ns TO-39-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1458-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 1750 nm (8000 to 17500 Å)
Photodiode Package THT; TO-39-3 Lens Top Metal Can
Active Area Diameter or Length 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1787-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs Photo Detectors - MTPD1346D-010 - Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 1300 nm (13000 Å)
View Details
2 suppliers