Marktech Optoelectronics InGaAs Photo Detectors MTPD1346D-100

Description
Photo Diode chip active area sizes from 0.1mm to 3.0mm are available to provide the optimum balance between low dark current, high speed and light sensitivity. This allows for increased flexibility and options in a variety of applications ranging from fiber optics and high speed optical communications to medical and chemical analysis. No integrated TE (Thermal Electric) Cooling is utilized on any of our PIN Photo Diodes, thereby reducing costs and improving overall efficiency. In addition to Pin Photo Diodes, Marktech offers foundry services for epitaxial growth of SWIR wafers in the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters. Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo detectors processed using our epitaxial wafers provide significant advantages, including lower dark current, better shunt resistance and overall improved performance at lower operating temperatures. Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP Schottky): UV up to the visible spectrum (150 nm - 550 nm) Optimized for UV range. Standard photovoltaic silicon photodiodes: Have a spectral sensitivity in the 400nm to 1100nm range for applications such as Spectroscopy Equipment and sensing requiring broadband sensitivity with enhancements in the blue/green region. Silicon Photo Transistors: for use in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Silicon Avalanche Photodiodes: For high speed & low light level detection in the near infrared and optimized for 800nm or 905nm peak response. InGaAs PIN Photodiodes: 800nm - 1750nm a high sensitivity and high reliability product series, is ideally suited for Optical Communication devices. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector
Request a Quote Datasheet
Description
Photo Diode chip active area sizes from 0.1mm to 3.0mm are available to provide the optimum balance between low dark current, high speed and light sensitivity. This allows for increased flexibility and options in a variety of applications ranging from fiber optics and high speed optical communications to medical and chemical analysis. No integrated TE (Thermal Electric) Cooling is utilized on any of our PIN Photo Diodes, thereby reducing costs and improving overall efficiency. In addition to Pin Photo Diodes, Marktech offers foundry services for epitaxial growth of SWIR wafers in the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters. Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo detectors processed using our epitaxial wafers provide significant advantages, including lower dark current, better shunt resistance and overall improved performance at lower operating temperatures. Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP Schottky): UV up to the visible spectrum (150 nm - 550 nm) Optimized for UV range. Standard photovoltaic silicon photodiodes: Have a spectral sensitivity in the 400nm to 1100nm range for applications such as Spectroscopy Equipment and sensing requiring broadband sensitivity with enhancements in the blue/green region. Silicon Photo Transistors: for use in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Silicon Avalanche Photodiodes: For high speed & low light level detection in the near infrared and optimized for 800nm or 905nm peak response. InGaAs PIN Photodiodes: 800nm - 1750nm a high sensitivity and high reliability product series, is ideally suited for Optical Communication devices. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaAs Photo Detectors - MTPD1346D-100 - Marktech Optoelectronics
Latham, NY, USA
InGaAs Photo Detectors
MTPD1346D-100
InGaAs Photo Detectors MTPD1346D-100
Photo Diode chip active area sizes from 0.1mm to 3.0mm are available to provide the optimum balance between low dark current, high speed and light sensitivity. This allows for increased flexibility and options in a variety of applications ranging from fiber optics and high speed optical communications to medical and chemical analysis. No integrated TE (Thermal Electric) Cooling is utilized on any of our PIN Photo Diodes, thereby reducing costs and improving overall efficiency. In addition to Pin Photo Diodes, Marktech offers foundry services for epitaxial growth of SWIR wafers in the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters. Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo detectors processed using our epitaxial wafers provide significant advantages, including lower dark current, better shunt resistance and overall improved performance at lower operating temperatures. Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP Schottky): UV up to the visible spectrum (150 nm - 550 nm) Optimized for UV range. Standard photovoltaic silicon photodiodes: Have a spectral sensitivity in the 400nm to 1100nm range for applications such as Spectroscopy Equipment and sensing requiring broadband sensitivity with enhancements in the blue/green region. Silicon Photo Transistors: for use in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Silicon Avalanche Photodiodes: For high speed & low light level detection in the near infrared and optimized for 800nm or 905nm peak response. InGaAs PIN Photodiodes: 800nm - 1750nm a high sensitivity and high reliability product series, is ideally suited for Optical Communication devices. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector

Photo Diode chip active area sizes from 0.1mm to 3.0mm are available to provide the optimum balance between low dark current, high speed and light sensitivity. This allows for increased flexibility and options in a variety of applications ranging from fiber optics and high speed optical communications to medical and chemical analysis.

No integrated TE (Thermal Electric) Cooling is utilized on any of our PIN Photo Diodes, thereby reducing costs and improving overall efficiency. In addition to Pin Photo Diodes, Marktech offers foundry services for epitaxial growth of SWIR wafers in the 1.0 um to 2.6um range, using InP material as the base substrate. Marktech is currently producing these high reliability wafers in 2", 3" and 4" diameters.

Among the applications for these wafers are photo detectors, linear arrays and image sensors. Photo detectors processed using our epitaxial wafers provide significant advantages, including lower dark current, better shunt resistance and overall improved performance at lower operating temperatures.

Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability.

Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology have a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers specialty photo detectors in the UV range from 150nm to 400nm. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Specialty photo detectors (GaP Schottky): UV up to the visible spectrum (150 nm - 550 nm) Optimized for UV range.

Standard photovoltaic silicon photodiodes: Have a spectral sensitivity in the 400nm to 1100nm range for applications such as Spectroscopy Equipment and sensing requiring broadband sensitivity with enhancements in the blue/green region.

Silicon Photo Transistors: for use in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors.

Silicon Avalanche Photodiodes: For high speed & low light level detection in the near infrared and optimized for 800nm or 905nm peak response.

InGaAs PIN Photodiodes: 800nm - 1750nm a high sensitivity and high reliability product series, is ideally suited for Optical Communication devices.

View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • Photo Detectors
  • Avalanche Photo Diodes
  • Silicon Photo Transistors
  • InGaAs Photo Diodes
  • Custom Detectors
  • Product Selector
Supplier's Site Datasheet
Photodiodes - 1125-1326-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1326-ND
Photodiodes 1125-1326-ND
Photodiode 1300nm TO-46-3 Lens Top Metal Can

Photodiode 1300nm TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Photodiodes Photodiodes
Product Number MTPD1346D-100 1125-1326-ND
Product Name InGaAs Photo Detectors Photodiodes
Photodiode Type PIN Photodiode PIN Photodiode
Photodiode Spectral Response Visible IR
Peak Sensitivity Wavelength 1300 nm (13000 Å) 1300 nm (13000 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package TO-46 Metal Can Flat THT; TO-46-3 Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8664-10K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-06-010 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers