Marktech Optoelectronics Photodiodes MTPD1346-030

Description
Photodiode 1300nm 45° TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 1300nm 45° TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1028-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1028-ND
Photodiodes 1125-1028-ND
Photodiode 1300nm 45° TO-46-3 Lens Top Metal Can

Photodiode 1300nm 45° TO-46-3 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1028-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1750 nm (8000 to 17500 Å)
Peak Sensitivity Wavelength 1300 nm (13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12698 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-1322-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details