Marktech Optoelectronics Silicon Photo Detectors MTPC10.0PV1-5

Description
Marktech offers a broad line of silicon photo diodes in a variety of package types ranging from through-hole plastic and metal-can to surface mount. These devices are available with standard silicon die having a spectral sensitivity of approximately 400nm - 1100nm or with special UV enhanced silicon chips with sensitivity in the lower UV-A range. Custom active areas and multi-element chips can also be manufactured to suit your application. Many of our wafers/chips are manufactured in the USA and optimized to insure uniform and consistent performance with high reliability. These devices are well suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications. Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or optimized for your required spectral output. In addition to our various package styles available off-the-shelf, Marktech can integrate multiple detectors and/or emitter detector combinations in a single package type. Typical industries served: Medical, Optical Communications, Industrial, Scientific and Analytical Common applications: Remote Controls, Optical Encoders, Position Sensors, Fiber optics, Bar code readers and chemical analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector
Datasheet
Description
Marktech offers a broad line of silicon photo diodes in a variety of package types ranging from through-hole plastic and metal-can to surface mount. These devices are available with standard silicon die having a spectral sensitivity of approximately 400nm - 1100nm or with special UV enhanced silicon chips with sensitivity in the lower UV-A range. Custom active areas and multi-element chips can also be manufactured to suit your application. Many of our wafers/chips are manufactured in the USA and optimized to insure uniform and consistent performance with high reliability. These devices are well suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications. Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or optimized for your required spectral output. In addition to our various package styles available off-the-shelf, Marktech can integrate multiple detectors and/or emitter detector combinations in a single package type. Typical industries served: Medical, Optical Communications, Industrial, Scientific and Analytical Common applications: Remote Controls, Optical Encoders, Position Sensors, Fiber optics, Bar code readers and chemical analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Silicon Photo Detectors
MTPC10.0PV1-5
Silicon Photo Detectors MTPC10.0PV1-5
Marktech offers a broad line of silicon photo diodes in a variety of package types ranging from through-hole plastic and metal-can to surface mount. These devices are available with standard silicon die having a spectral sensitivity of approximately 400nm - 1100nm or with special UV enhanced silicon chips with sensitivity in the lower UV-A range. Custom active areas and multi-element chips can also be manufactured to suit your application. Many of our wafers/chips are manufactured in the USA and optimized to insure uniform and consistent performance with high reliability. These devices are well suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications. Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or optimized for your required spectral output. In addition to our various package styles available off-the-shelf, Marktech can integrate multiple detectors and/or emitter detector combinations in a single package type. Typical industries served: Medical, Optical Communications, Industrial, Scientific and Analytical Common applications: Remote Controls, Optical Encoders, Position Sensors, Fiber optics, Bar code readers and chemical analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Photo Detectors Avalanche Photo Diodes Silicon Photo Transistors InGaAs Photo Diodes Custom Detectors Product Selector

Marktech offers a broad line of silicon photo diodes in a variety of package types ranging from through-hole plastic and metal-can to surface mount. These devices are available with standard silicon die having a spectral sensitivity of approximately 400nm - 1100nm or with special UV enhanced silicon chips with sensitivity in the lower UV-A range. Custom active areas and multi-element chips can also be manufactured to suit your application. Many of our wafers/chips are manufactured in the USA and optimized to insure uniform and consistent performance with high reliability. These devices are well suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications.

Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or optimized for your required spectral output. In addition to our various package styles available off-the-shelf, Marktech can integrate multiple detectors and/or emitter detector combinations in a single package type.

Typical industries served: Medical, Optical Communications, Industrial, Scientific and Analytical

Common applications: Remote Controls, Optical Encoders, Position Sensors, Fiber optics, Bar code readers and chemical analysis

View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • Photo Detectors
  • Avalanche Photo Diodes
  • Silicon Photo Transistors
  • InGaAs Photo Diodes
  • Custom Detectors
  • Product Selector
Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Photodiodes
Product Number MTPC10.0PV1-5
Product Name Silicon Photo Detectors
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S13955-01 - Hamamatsu Photonics
Hamamatsu Photonics
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTSM2601SMF2-150-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 800 to 2600 nm (8000 to 26000 Å)
Peak Sensitivity Wavelength 800 to 2600 nm (8000 to 26000 Å)
View Details