Marktech Optoelectronics Photodiodes MTD3910GC-F3

Description
940NM PD 5MM PLASTIC ROUND LENS
Request a Quote Datasheet
Description
940NM PD 5MM PLASTIC ROUND LENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-MTD3910GC-F3-ND - DigiKey
Thief River Falls, MN, United States
940NM PD 5MM PLASTIC ROUND LENS

940NM PD 5MM PLASTIC ROUND LENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-MTD3910GC-F3-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 850 to 1060 nm (8500 to 10600 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S6968 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
InGaAs Photo Detectors - MTPD1346D-010 - Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 1300 nm (13000 Å)
View Details
2 suppliers