Marktech Optoelectronics Photodiodes MTD3610D3

Description
Photodiode 940nm
Request a Quote Datasheet
Description
Photodiode 940nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1243-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1243-ND
Photodiodes 1125-1243-ND
Photodiode 940nm

Photodiode 940nm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1243-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1060 nm (4000 to 10600 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11866-128-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Avalanche Photodiodes - MTAPD-06-014 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers