Marktech Optoelectronics Photo Diode MTD1114M3B

Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet
Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Photo Diode
MTD1114M3B
Photo Diode MTD1114M3B
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Supplier's Site Datasheet
Photodiodes - 1125-1087-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1087-ND
Photodiodes 1125-1087-ND
Photodiode 925nm 2µs 130°

Photodiode 925nm 2µs 130°

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Photodiodes Photodiodes
Product Number MTD1114M3B 1125-1087-ND
Product Name Photo Diode Photodiodes
Photodiode Type PN Photodiode
Photodiode Spectral Response IR IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å) 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 925 nm (9250 Å) 925 nm (9250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8890-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTPD2601SIW-100-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 250 to 2600 nm (2500 to 26000 Å)
Photodiode Package THT; TO-39-3 Metal Can
View Details