Marktech Optoelectronics Photodiodes MTAPD-06-016-905F

Description
Photodiode 905nm 600ps TO-46-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 905nm 600ps TO-46-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1443-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1443-ND
Photodiodes 1125-1443-ND
Photodiode 905nm 600ps TO-46-3 Metal Can

Photodiode 905nm 600ps TO-46-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MTAPD-06-016-905F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MTAPD-06-016-905F
Sensors, Transducers - Optical Sensors - Photodiodes MTAPD-06-016-905F
SENSOR PHOTODIODE 905NM TO46-3

SENSOR PHOTODIODE 905NM TO46-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 1125-1443-ND MTAPD-06-016-905F
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 905 nm (9050 Å)
Photodiode Package THT; TO-46-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-50K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTSM1346SMF1-030-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
View Details