Marktech Optoelectronics Photodiodes MTAPD-05-003

Description
Photodiode 800nm TO-5 Variant, 4 Leads, Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 800nm TO-5 Variant, 4 Leads, Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1442-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1442-ND
Photodiodes 1125-1442-ND
Photodiode 800nm TO-5 Variant, 4 Leads, Lens Top Metal Can

Photodiode 800nm TO-5 Variant, 4 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1442-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 450 to 1050 nm (4500 to 10500 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S12086 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-MTSM1346SMR1-100S-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 1750 nm (6000 to 17500 Å)
Peak Sensitivity Wavelength 600 to 1750 nm (6000 to 17500 Å)
View Details