Marktech Optoelectronics
Photodiodes
MT12-002
Description
SIC PD 0.06MM TO52 ISO
Request a Quote
Email Supplier
Datasheet
Description
SIC PD 0.06MM TO52 ISO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
1125-MT12-002-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Type
|
PIN Photodiode
|
|
Spectral Response Range
|
220 to 358 nm (2200 to 3580 Å)
|
|
Peak Sensitivity Wavelength
|
358 nm (3580 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Hamamatsu Photonics Europe
Photodiode Spectral Response
Visible
Operating Temperature
-25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Spectral Response Range
800 to 1650 nm (8000 to 16500 Å)
View Details
Spectral Response Range
220 to 358 nm (2200 to 3580 Å)
Peak Sensitivity Wavelength
280 nm (2800 Å)
Photodiode Package
SMT; 8-SMD, No Lead
View Details