Marktech Optoelectronics Photodiodes MT03-047

Description
Photodiode 950nm, 1650nm 100ns 8-SMD, No Lead
Request a Quote Datasheet
Description
Photodiode 950nm, 1650nm 100ns 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1466-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1466-ND
Photodiodes 1125-1466-ND
Photodiode 950nm, 1650nm 100ns 8-SMD, No Lead

Photodiode 950nm, 1650nm 100ns 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1466-ND
Product Name Photodiodes
Spectral Response Range 250 to 1750 nm (2500 to 17500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photo IC for optical link - S8046 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 1125-MTPD2601N-100-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 600 to 2600 nm (6000 to 26000 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
View Details