Marktech Optoelectronics Photodiodes MT03-028

Description
Photodiode 940nm TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 940nm TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1462-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1462-ND
Photodiodes 1125-1462-ND
Photodiode 940nm TO-205AA, TO-5-3 Metal Can

Photodiode 940nm TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1462-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S14537-320 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 400-1100 nm - 819C-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-06-001 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers