Marktech Optoelectronics Photodiodes MT03-027

Description
Photodiode 950nm TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 950nm TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1461-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1461-ND
Photodiodes 1125-1461-ND
Photodiode 950nm TO-205AA, TO-5-3 Metal Can

Photodiode 950nm TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1461-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8729-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 760 to 1100 nm (7600 to 11000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response Visible
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Material Silicon
View Details