Marktech Optoelectronics Photodiodes MT03-026

Description
Photodiode 940nm TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 940nm TO-205AA, TO-5-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1460-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1460-ND
Photodiodes 1125-1460-ND
Photodiode 940nm TO-205AA, TO-5-3 Metal Can

Photodiode 940nm TO-205AA, TO-5-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1460-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1227-16BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 340 to 1000 nm (3400 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 1125-1459-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response IR
Spectral Response Range 300 to 1100 nm (3000 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
View Details