Marktech Optoelectronics Photodiodes MT03-023

Description
Photodiode 950nm 100ns TO-46-3 Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 950nm 100ns TO-46-3 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1423-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1423-ND
Photodiodes 1125-1423-ND
Photodiode 950nm 100ns TO-46-3 Lens Top Metal Can

Photodiode 950nm 100ns TO-46-3 Lens Top Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - MT03-023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
MT03-023
Sensors, Transducers - Optical Sensors - Photodiodes MT03-023
SENSOR PHOTODIODE 950NM TO46-3

SENSOR PHOTODIODE 950NM TO46-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 1125-1423-ND MT03-023
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 250 to 1100 nm (2500 to 11000 Å)
Peak Sensitivity Wavelength 950 nm (9500 Å)
Photodiode Package THT; TO-46-3 Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S6967-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photo Diode - MTD3010PM - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers