Marki Microwave LLC Passive Glass 4.9 GHz Surface Mount Lowpass Filter MFLP-00045GSM2

Description
The MFLP-00045GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00045GSM2 features a 4.9 GHz 3 dBc cutoff and 25 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00045GSM2 is offered in a 4.27 × 4.00 mm package.
Request a Quote Datasheet
Description
The MFLP-00045GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00045GSM2 features a 4.9 GHz 3 dBc cutoff and 25 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00045GSM2 is offered in a 4.27 × 4.00 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Glass 4.9 GHz Surface Mount Lowpass Filter - MFLP-00045GSM2 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive Glass 4.9 GHz Surface Mount Lowpass Filter
MFLP-00045GSM2
Passive Glass 4.9 GHz Surface Mount Lowpass Filter MFLP-00045GSM2
The MFLP-00045GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00045GSM2 features a 4.9 GHz 3 dBc cutoff and 25 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00045GSM2 is offered in a 4.27 × 4.00 mm package.

The MFLP-00045GSM2 surface-mount lowpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFLP-00045GSM2 features a 4.9 GHz 3 dBc cutoff and 25 dB passband return loss. Its advanced glass substrate technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication ensures tighter unit-to-unit consistency than legacy filter technologies, supporting accurate simulation with the provided S2P data. The MFLP-00045GSM2 is offered in a 4.27 × 4.00 mm package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00045GSM2
Product Name Passive Glass 4.9 GHz Surface Mount Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 5.85 GHz Highpass Filter - MFHP-00027CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 55000 MHz
View Details
Passive GaAs MMIC 31.5 - 45 GHz Bandpass Filter - MFBP-00057CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
MFBT-00002PSM, GaAs MMIC Tunable Filter - MFBT-00002PSM - Marki Microwave LLC
Specs
Fc 5500 to 15500 MHz
Package Type Surface Mount
View Details
Passive GaAs MMIC 8.7 - 9.8 GHz Bandpass Filter - MFBP-00167PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8700 to 9800 MHz
View Details