Marki Microwave LLC Passive GaAs MMIC 27.9 - 33.8 GHz Bandpass Filter MFBP-00135CH

Description
The MFBP-00135CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00135CH features a 27.9-33.8GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00135CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00135CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00135CH features a 27.9-33.8GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00135CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 27.9 - 33.8 GHz Bandpass Filter - MFBP-00135CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 27.9 - 33.8 GHz Bandpass Filter
MFBP-00135CH
Passive GaAs MMIC 27.9 - 33.8 GHz Bandpass Filter MFBP-00135CH
The MFBP-00135CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00135CH features a 27.9-33.8GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00135CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00135CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. The MFBP-00135CH features a 27.9-33.8GHz 1dBc passband and 2.5dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00135CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00135CH
Product Name Passive GaAs MMIC 27.9 - 33.8 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00014PSM, Passive GaAs MMIC 22.20-29.90 GHz Bandpass Filter - MFBC-00014PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 22200 to 29900 MHz
View Details
MFLP-00001PSM, Passive GaAs MMIC 6.1 GHz Lowpass Filter - MFLP-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 6100 MHz
View Details
Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter - MFBP-00075CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 36390 to 39800 MHz
View Details
MFHP-00005PSM, Passive GaAs MMIC 8 GHz Highpass Filter - MFHP-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 8000 MHz
View Details