Marki Microwave LLC FB-3700, 37 GHz Passband Filter FB-3700

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-3700, 37 GHz Passband Filter - FB-3700 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-3700, 37 GHz Passband Filter
FB-3700
FB-3700, 37 GHz Passband Filter FB-3700
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-3700
Product Name FB-3700, 37 GHz Passband Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 1.4 GHz Highpass Filter - MFHP-00024CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 25000 MHz
View Details
Passive GaAs MMIC 14.08 - 16.00 GHz Bandpass Filter - MFBP-00082CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14080 to 16000 MHz
View Details
Passive GaAs MMIC 17.7 - 25.5 GHz Bandpass Filter - MFBP-00070CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17700 to 25500 MHz
View Details
MFBC-00018M, Passive GaAs MMIC 44.50-62.50 GHz Bandpass Filter - MFBC-00018M - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 44500 to 62500 MHz
View Details