Marki Microwave LLC FB-3270, 32.7 GHz Bandpass Filter FB-3270

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-3270, 32.7 GHz Bandpass Filter - FB-3270 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-3270, 32.7 GHz Bandpass Filter
FB-3270
FB-3270, 32.7 GHz Bandpass Filter FB-3270
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-3270
Product Name FB-3270, 32.7 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 4.2 GHz Lowpass Filter - MFLP-00009PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 4210 MHz
View Details
Passive GaAs MMIC 11.9 - 15.9 GHz Bandpass Filter - MFBP-00152CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
FB-1050, 10.5 GHz Bandpass Filter - FB-1050 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 10500 to ? MHz
Package Type Connectorized
View Details
MFB-2400CH, Passive MMIC 21-27GHz Bandpass Filter - MFB-2400CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21000 to 27000 MHz
View Details