Marki Microwave LLC FB-1390, 13.9GHz Bandpass Filter FB-1390

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-1390, 13.9GHz Bandpass Filter - FB-1390 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-1390, 13.9GHz Bandpass Filter
FB-1390
FB-1390, 13.9GHz Bandpass Filter FB-1390
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-1390
Product Name FB-1390, 13.9GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 2.5 - 3.8 GHz Bandpass Filter - MFBP-00117CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2560 to 3830 MHz
View Details
Passive GaAs MMIC 1.9 GHz Highpass Filter - MFHP-00001BH-S - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 26500 MHz
View Details
Passive GaAs MMIC 11.9 - 15.9 GHz Bandpass Filter - MFBP-00152CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11900 to 15900 MHz
View Details
Passive Glass 2.3 GHz Surface Mount Lowpass Filter - MFLP-00046GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2300 MHz
View Details