Marki Microwave LLC CE20-0R640, Elite 0.6-40 GHz Directional Coupler CE20-0R640

Description
The CE20-0R640 is a next generation broadband 600MHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE20-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet
Description
The CE20-0R640 is a next generation broadband 600MHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE20-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CE20-0R640, Elite 0.6-40 GHz Directional Coupler - CE20-0R640 - Marki Microwave LLC
Morgan Hill, CA, United States
CE20-0R640, Elite 0.6-40 GHz Directional Coupler
CE20-0R640
CE20-0R640, Elite 0.6-40 GHz Directional Coupler CE20-0R640
The CE20-0R640 is a next generation broadband 600MHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE20-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

The CE20-0R640 is a next generation broadband 600MHz to 40GHz, 20dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE20-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE20-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number CE20-0R640
Product Name CE20-0R640, Elite 0.6-40 GHz Directional Coupler
RF Coupler Type Uni-Directional; Bi-Directional
Unlock Full Specs
to access all available technical data

Similar Products

CA-40, AIR-LINE DIRECTIONAL COUPLER - CA-40 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 1000.00 to 40000.00 MHz
View Details
MMIC 6 - 12 GHz 90° Hybrid Coupler - MQH-0612CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 6000.00 to 12000.00 MHz
View Details
CE10-0R620T, Elite 0.6 - 20 GHz Directional Coupler - CE10-0R620T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 600.00 to 20000.00 MHz
View Details
C09-0R418, DIRECTIONAL COUPLER - C09-0R418 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 450.00 to 18000.00 MHz
View Details