Marki Microwave LLC Miniature Surface Mount 0.01 - 26 GHz Bias-Tee BTM-0026PSM-1

Description
The BTM-0026PSM-1 is a packaged miniature bias tee featuring excellent 0.4 dB insertion loss and superior 25 dB isolations over a broad 10 MHz to 26 GHz bandwidth. The BTM-0026PSM-1 works well for K-Band applications. The BTM-0026PSM-1 is available in a compact 2.25 x 3.7 mm surface mount package or as a connectorized evaluation board. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured production units, making it an excellent alternative to uncharacterized, untested bias tees built with off-the-shelf inductors and capacitors.
Request a Quote Datasheet
Description
The BTM-0026PSM-1 is a packaged miniature bias tee featuring excellent 0.4 dB insertion loss and superior 25 dB isolations over a broad 10 MHz to 26 GHz bandwidth. The BTM-0026PSM-1 works well for K-Band applications. The BTM-0026PSM-1 is available in a compact 2.25 x 3.7 mm surface mount package or as a connectorized evaluation board. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured production units, making it an excellent alternative to uncharacterized, untested bias tees built with off-the-shelf inductors and capacitors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Surface Mount 0.01 - 26 GHz Bias-Tee - BTM-0026PSM-1 - Marki Microwave LLC
Morgan Hill, CA, United States
Miniature Surface Mount 0.01 - 26 GHz Bias-Tee
BTM-0026PSM-1
Miniature Surface Mount 0.01 - 26 GHz Bias-Tee BTM-0026PSM-1
The BTM-0026PSM-1 is a packaged miniature bias tee featuring excellent 0.4 dB insertion loss and superior 25 dB isolations over a broad 10 MHz to 26 GHz bandwidth. The BTM-0026PSM-1 works well for K-Band applications. The BTM-0026PSM-1 is available in a compact 2.25 x 3.7 mm surface mount package or as a connectorized evaluation board. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured production units, making it an excellent alternative to uncharacterized, untested bias tees built with off-the-shelf inductors and capacitors.

The BTM-0026PSM-1 is a packaged miniature bias tee featuring excellent 0.4 dB insertion loss and superior 25 dB isolations over a broad 10 MHz to 26 GHz bandwidth. The BTM-0026PSM-1 works well for K-Band applications. The BTM-0026PSM-1 is available in a compact 2.25 x 3.7 mm surface mount package or as a connectorized evaluation board. Tight fabrication tolerances allow for low unit to unit variation enabling accurate simulations using the provided s3p file taken from measured production units, making it an excellent alternative to uncharacterized, untested bias tees built with off-the-shelf inductors and capacitors.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category Bias Tees
Product Number BTM-0026PSM-1
Product Name Miniature Surface Mount 0.01 - 26 GHz Bias-Tee
Frequency 0.0100 to 26 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BT-0065, Bias Tee - BT-0065 - Marki Microwave LLC
Marki Microwave LLC
Specs
Frequency 4.00E-6 to 65 GHz
View Details
BTN-0050, Bias Tee - BTN-0050 - Marki Microwave LLC
Specs
Frequency 4.00E-5 to 50 GHz
View Details
BTL-0026SMG-2, Miniature Surface Mount Bias Tee - BTL-0026SMG-2 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 26 GHz
View Details
BT-0035SMG-2, Miniature Surface-Mount Bias-Tee - BT-0035SMG-2 - Marki Microwave LLC
Specs
Frequency 0.0200 to 35 GHz
View Details