Mallory Sonalert Products, Inc. Speakers PSR5151N08AK

Description
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 3.0 Max Power (Watts): 4.0 Freq Range (Hz): 500-6000 Size: 50.5 x 50.5 x 18.7 mm Weight: 54 g Options: For other options contact factory Typical dB Min Voltage: 77.0 Typical dB: 97.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 3.0 Max Power (Watts): 4.0 Freq Range (Hz): 500-6000 Size: 50.5 x 50.5 x 18.7 mm Weight: 54 g Options: For other options contact factory Typical dB Min Voltage: 77.0 Typical dB: 97.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 3.0 Max Power (Watts): 4.0 Freq Range (Hz): 500-6000 Size: 50.5 x 50.5 x 18.7 mm Weight: 54 g Options: For other options contact factory Typical dB Min Voltage: 77.0 Typical dB: 97.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bracket- Bare Wires Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 3.0 Max Power (Watts): 4.0 Freq Range (Hz): 500-6000 Size: 50.5 x 50.5 x 18.7 mm Weight: 54 g Options: For other options contact factory Typical dB Min Voltage: 77.0 Typical dB: 97.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1610-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1610-ND
Speakers 458-1610-ND
8 Ohms General Purpose Speaker 3W 500Hz ~ 6kHz Top Square

8 Ohms General Purpose Speaker 3W 500Hz ~ 6kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR5151N08AK
Speakers & Transducers PSR5151N08AK
Speakers & Transducers SPEAKER 500HZ 101DB 50X18.7 METAL STK

Speakers & Transducers SPEAKER 500HZ 101DB 50X18.7 METAL STK

Buy Now Datasheet
Speaker, 3W, 500Hz-6Khz; Driver Type Mallory - 99AC8586 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 3W, 500Hz-6Khz; Driver Type Mallory
99AC8586
Speaker, 3W, 500Hz-6Khz; Driver Type Mallory 99AC8586
SPEAKER, 3W, 500HZ-6KHZ; Driver Type:Miniature; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:102dB; External Width - Imperial:1.988"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

SPEAKER, 3W, 500HZ-6KHZ; Driver Type:Miniature; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:3W; Sound Level SPL:102dB; External Width - Imperial:1.988"; Frequency Response Min:500Hz; Frequency Response Max:6kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR5151N08AK 458-1610-ND PSR5151N08AK 99AC8586
Product Name Speakers Speakers Speakers & Transducers Speaker, 3W, 500Hz-6Khz; Driver Type Mallory
SPL 97 dB 102 dB
Nominal Power 3 watts 3 watts
Maximum Power 4 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - 90ON04-2 - MISCO
Specs
Nominal Power 7 watts
Impedance 4 ohms
Sensitivity 88 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details