Series: Speakers Mounting Method: Flange- Wires Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.15 Max Power (Watts): 0.2 Freq Range (Hz): 1250 +,- 200 Size: 30 x 13.5 mm Weight: 4.2 g Options: For other options contact factory Typical dB Min Voltage: 85.0 Typical dB: 85.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Speakers |
| Product Number | PB-2712WQ |
| Product Name | Speakers |
| SPL | 85 dB |
| Nominal Power | 0.1500 watts |
| Maximum Power | 0.2000 watts |
| Impedance | 8 ohms |