Series: Transducers-External
Buzzers Transducer, Externally Driven Magnetic 1.5V 85mA 2.731kHz 72dB @ 1.5V, 10cm Through Hole PC Pins
| Mallory Sonalert Products, Inc. | DigiKey | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | PB-0627PE-01Q | PB-0627PE-01Q-ND |
| Product Name | Transducers-External Drive-Electromagnetic | Alarms, Buzzers, and Sirens |
| Technology | Electromagnetic | |
| RoHS Compliant | Yes | |
| Terminations | PCPins | PCPins |
| Mounting | PC Pins | Through Hole |
| Diameter / Length | 6 mm (0.2362 inch) |