Mallory Sonalert Products, Inc.
Alarms, Buzzers, and Sirens
MSW5P
Description
BUZZER 3-5.5V 23MM TH
Request a Quote
Email Supplier
Datasheet
Description
BUZZER 3-5.5V 23MM TH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
458-MSW5P-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
Shape
|
Round
|
|
Terminations
|
PCPins
|
|
Mounting
|
Through Hole
|
|
Frequency
|
150 to 4000 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
EN 50155
Sound Pressure Level
86 to 110 dB
Voltage
24 to 110 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology
Piezoelectric
Shape
Round
Diameter / Length
50 mm (1.97 inch)
View Details