Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens MSW5GH

Description
BUZZER 3-5.5V 23MM TH
Request a Quote Datasheet
Description
BUZZER 3-5.5V 23MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-MSW5GH-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-MSW5GH-ND
Alarms, Buzzers, and Sirens 458-MSW5GH-ND
BUZZER 3-5.5V 23MM TH

BUZZER 3-5.5V 23MM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-MSW5GH-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Frequency 150 to 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7542071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 92 dB
View Details
Alarms, Buzzers, and Sirens - Z2746-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers