Mallory Sonalert Products, Inc.
Alarms, Buzzers, and Sirens
MSW5C
Description
BUZZER 3-5.5V 23MM TH
Request a Quote
Email Supplier
Datasheet
Description
BUZZER 3-5.5V 23MM TH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
458-MSW5C-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
Shape
|
Round
|
|
Terminations
|
PCPins
|
|
Mounting
|
Through Hole
|
|
Frequency
|
150 to 4000 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology
Piezoelectric
RoHS Compliant
Yes
Tone
Continuous
View Details
Mallory Sonalert Products, Inc.
Terminations
PCPins
Mounting
Through Hole
Tone
Noncontinuous
View Details