Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens MSS5M0

Description
Buzzers Indicator, Internally Driven Piezo 5V 200mA 325Hz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 5V 200mA 325Hz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1315-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1315-ND
Alarms, Buzzers, and Sirens 458-1315-ND
Buzzers Indicator, Internally Driven Piezo 5V 200mA 325Hz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 5V 200mA 325Hz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-1315-ND
Product Name Alarms, Buzzers, and Sirens
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 325 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 276808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Buzzer/Horn/Alarm - 55813421 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details