Buzzers Indicator, Internally Driven Magnetic 5V 200mA 150Hz ~ 4kHz 85dB @ 5V, 10cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-MSS5GM-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | PCPins |
| Mounting | Through Hole |
| Frequency | 150 to 4000 Hz |
| Sound Pressure Level | 85 dB |