Buzzers Indicator, Internally Driven Magnetic 5V 20 ~ 225mA 2.075kHz 85dB @ 5V, 10cm Through Hole PC Pins
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-MSS5GLHMP-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | PCPins |
| Mounting | Through Hole |
| Tone | Noncontinuous |
| Frequency | 2075 Hz |
| Sound Pressure Level | 85 dB |