Mallory Sonalert Products, Inc. Indicators-Piezo MSR516NR

Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 98 @ 1 ft (30 cm) Max Current (mA): 14 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 98.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 98 @ 1 ft (30 cm) Max Current (mA): 14 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 98.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - MSR516NR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
MSR516NR
Indicators-Piezo MSR516NR
Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 98 @ 1 ft (30 cm) Max Current (mA): 14 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 98.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: PC Pins Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 3900.0 Volt Rating: 5 to 16 DC Typical Loudness (dBa): 86 to 98 @ 1 ft (30 cm) Max Current (mA): 14 mA CUL: No Size: 23 x 11 mm Weight: 3.5 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 16.0 Typical dB Min Voltage: 86.0 Typical dB: 98.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1088-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1088-ND
Alarms, Buzzers, and Sirens 458-1088-ND
Buzzers Indicator, Internally Driven Piezo 3 ~ 14mA 3.9kHz 86dB @ 5V, 30cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 3 ~ 14mA 3.9kHz 86dB @ 5V, 30cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - MSR516NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
MSR516NR
Audio Products - Alarms, Buzzers, and Sirens MSR516NR
BUZZER PIEZO 23MM TH

BUZZER PIEZO 23MM TH

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number MSR516NR 458-1088-ND MSR516NR
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7243178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z11262-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
2 suppliers